Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)
IC DGT POT 100KOHM 256TAP 20QFN
IC DGT POT 100KOHM 256TAP 20QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL23445TFRZ-ND | ISL23445TFRZ | ISL23445TFRZ | ISL23445TFRZ |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.2 to 5.5 volts | 1.2 volts |