Renesas Electronics Corporation Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23428WFVZ-TK

Description
The ISL23428 is a volatile, low voltage, low noise, low power, 128-tap, dual digitally controlled potentiometer (DCP) with an SPI Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the SPI bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23428 make it an ideal choice for use in battery operated equipment. In addition, the ISL23428 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23428 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL23428 is a volatile, low voltage, low noise, low power, 128-tap, dual digitally controlled potentiometer (DCP) with an SPI Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the SPI bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23428 make it an ideal choice for use in battery operated equipment. In addition, the ISL23428 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23428 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) - ISL23428WFVZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™)
ISL23428WFVZ-TK
Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23428WFVZ-TK
The ISL23428 is a volatile, low voltage, low noise, low power, 128-tap, dual digitally controlled potentiometer (DCP) with an SPI Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the SPI bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23428 make it an ideal choice for use in battery operated equipment. In addition, the ISL23428 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23428 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL23428 is a volatile, low voltage, low noise, low power, 128-tap, dual digitally controlled potentiometer (DCP) with an SPI Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the SPI bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23428 make it an ideal choice for use in battery operated equipment. In addition, the ISL23428 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23428 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - ISL23428WFVZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23428WFVZ-TK-ND
Digital Potentiometers ISL23428WFVZ-TK-ND
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23428WFVZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23428WFVZ-TK
Data Acquisition - Digital Potentiometers ISL23428WFVZ-TK
IC DGT POT 10KOHM 128TAP 14TSSOP

IC DGT POT 10KOHM 128TAP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23428WFVZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23428WFVZ-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23428WFVZ-TK
IC DGT POT 10KOHM 128TAP 14TSSOP

IC DGT POT 10KOHM 128TAP 14TSSOP

Supplier's Site
Digital Potentiometers - ISL23428WFVZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23428WFVZ-TK
Digital Potentiometers ISL23428WFVZ-TK
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL23428WFVZ-TK ISL23428WFVZ-TK-ND ISL23428WFVZ-TK ISL23428WFVZ-TK ISL23428WFVZ-TK
Product Name Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging TSSOP14, uTQFN16 Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9280 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details