The ISL23428WFVZ-T7A is a dual, 128-tap, low voltage digitally controlled potentiometer designed for low power and low noise applications. It features an SPI Bus interface, allowing for easy integration into various systems. Each potentiometer can be configured as a three-terminal potentiometer or a two-terminal variable resistor, making it versatile for applications such as control, parameter adjustments, and signal processing. This component operates with a supply voltage range of 1.7V to 5.5V for analog power and 1.2V to 5.5V for the SPI bus, eliminating the need for additional level translation for low bus supply. The device has a maximum standby current of 4µA at 5V and 1.7µA at 1.7V, contributing to its suitability for battery-operated devices. It also includes a shutdown mode to further reduce power consumption by disconnecting the DCP resistor from the circuit. The ISL23428WFVZ-T7A is available in a 14-lead TSSOP package and operates over an extended temperature range of -40°C to +125°C. Its wiper resistance is typically 70Ω at 3.3V, and it is RoHS compliant, making it a reliable choice for engineers looking for a compact and efficient digital potentiometer solution.
The ISL23428 is a volatile, low voltage, low noise, low power, 128-tap, dual digitally controlled potentiometer (DCP) with an SPI Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the SPI bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23428 make it an ideal choice for use in battery operated equipment. In addition, the ISL23428 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23428 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP
IC DGT POT 10KOHM 128TAP 14TSSOP
IC DGT POT 10KOHM 128TAP 14TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL23428WFVZ-T7A | ISL23428WFVZ-T7ATR-ND | ISL23428WFVZ-T7A | ISL23428WFVZ-T7A | ISL23428WFVZ-T7A |
| Product Name | Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | TSSOP14, uTQFN16 | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||
| Resistance Taper | Linear | Linear | |||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |