IC DGT POT 50KOHM 128TAP 16UTQFN
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 16-UTQFN (2.6x1.8)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL23428UFRUZ-TK | ISL23428UFRUZ-TK |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 50000 ohms | |
| Temperature Coefficient | 65 ±ppm/°C |