Digital Potentiometer, CMOS, PQCC16
Manufacturer: Renesas Electronics America
Win Source Part Number: 921813-ISL23425UFRUZ
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 16-UTQFN (2.6x1.8)
Package: Reel - TR
Package: 16-UFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL23425
Categories: Integrated Circuits (ICs)
Case / Package: 16-UTQFN (2.6x1.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL23425UFRUZ-T7A, ISL23425UFRUZ-T7ACT,
IC DGT POT 50KOHM 256TAP 16UTQFN Product overview: ISL23425UFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23425UFRUZ-T7
IC DGT POT 50KOHM 256TAP 16UTQFN
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 16-UTQFN (2.6x1.8)
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 16-UTQFN (2.6x1.8)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL23425UFRUZ-T7A | 921813-ISL23425UFRUZ-T7A | 717-ISL23425UFRUZ-T7A | ISL23425UFRUZ-T7A | ISL23425UFRUZ-T7A |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23425UFRUZ-T7A | 50KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Standards and Certifications | RoHS | RoHS | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |