Renesas Electronics Corporation Digital Potentiometers ISL23418WFUZ

Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23418WFUZ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23418WFUZ-ND
Digital Potentiometers ISL23418WFUZ-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23418WFUZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23418WFUZ
Data Acquisition - Digital Potentiometers ISL23418WFUZ
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23418WFUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23418WFUZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23418WFUZ
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site
Digital Potentiometers - ISL23418WFUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23418WFUZ
Digital Potentiometers ISL23418WFUZ
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL23418WFUZ-ND ISL23418WFUZ ISL23418WFUZ ISL23418WFUZ
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details