Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP
IC DGTL POT 10KOHM 128TAP 10MSOP
IC DGTL POT 10KOHM 128TAP 10MSOP
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL23418WFUZ-TK-ND | ISL23418WFUZ-TK | ISL23418WFUZ-TK | ISL23418WFUZ-TK |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.2 to 5.5 volts | 1.2 volts |