IC DGT POT 10KOHM 128TAP 10UTQFN
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL23418WFRUZ-T7A | ISL23418WFRUZ-T7A |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 10000 ohms | |
| Temperature Coefficient | 175 ±ppm/°C |