Renesas Electronics Corporation Digital Potentiometers ISL23418TFRUZ-TK

Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)
Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23418TFRUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23418TFRUZ-TK
Digital Potentiometers ISL23418TFRUZ-TK
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23418TFRUZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23418TFRUZ-TK
Data Acquisition - Digital Potentiometers ISL23418TFRUZ-TK
IC DGTL POT 100KOHM 10UTQFN

IC DGTL POT 100KOHM 10UTQFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23418TFRUZ-TK ISL23418TFRUZ-TK
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Temperature Coefficient 70 ±ppm/°C
Operating DC Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details