Renesas Electronics Corporation Digital Potentiometers ISL23418TFRUZ-T7A

Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23418TFRUZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23418TFRUZ-T7ATR-ND
Digital Potentiometers ISL23418TFRUZ-T7ATR-ND
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Digital Potentiometers - ISL23418TFRUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23418TFRUZ-T7A
Digital Potentiometers ISL23418TFRUZ-T7A
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps SPI Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23418TFRUZ-T7A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23418TFRUZ-T7A
Data Acquisition - Digital Potentiometers ISL23418TFRUZ-T7A
IC DGTL POT 100KOHM 10UTQFN

IC DGTL POT 100KOHM 10UTQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23418TFRUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23418TFRUZ-T7A
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23418TFRUZ-T7A
IC DGTL POT 100KOHM 10UTQFN

IC DGTL POT 100KOHM 10UTQFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL23418TFRUZ-T7ATR-ND ISL23418TFRUZ-T7A ISL23418TFRUZ-T7A ISL23418TFRUZ-T7A
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-UFQFN Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details