Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 10-MSOP
IC DGTL POT 50KOHM 256TAP 10MSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL23415UFUZ-TK | ISL23415UFUZ-TK |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 50000 ohms | |
| Temperature Coefficient | 85 ±ppm/°C | |
| Operating DC Voltage | 1.2 volts |