Digital Potentiometer, CMOS, PQCC20
Manufacturer: Intersil
Win Source Part Number: 117848-ISL23348WFRZ-
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 125 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-QFN (3x4)
Supply Voltage - Operating: 1.2 V to 5.5 V, 1.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC DGTL POT 4CH 10K 20QFN Product overview: ISL23348WFRZ-TK from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23348WFRZ-TK can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-QFN (3x4)
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-QFN (3x4)
DIGIPOT, CMOS, PQCC20
IC DGTL POT 10KOHM 128TAP 20QFN
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL23348WFRZ-TK | 117848-ISL23348WFRZ-TK | 717-ISL23348WFRZ-TK | ISL23348WFRZ-TK | ISL23348WFRZ-TK | ISL23348WFRZ-TK |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23348WFRZ-TK | Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Packing Method | Tape Reel; Tape & Reel | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |