Renesas Electronics Corporation Digital Potentiometers ISL23348UFRZ

Description
Digital Potentiometer 50k Ohm 4 Circuit 128 Taps I²C Interface 20-QFN (3x4)
Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 128 Taps I²C Interface 20-QFN (3x4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23348UFRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23348UFRZ
Digital Potentiometers ISL23348UFRZ
Digital Potentiometer 50k Ohm 4 Circuit 128 Taps I²C Interface 20-QFN (3x4)

Digital Potentiometer 50k Ohm 4 Circuit 128 Taps I²C Interface 20-QFN (3x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23348UFRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23348UFRZ
Data Acquisition - Digital Potentiometers ISL23348UFRZ
IC DGTL POT 50KOHM 128TAP 20QFN

IC DGTL POT 50KOHM 128TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23348UFRZ ISL23348UFRZ
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Temperature Coefficient 65 ±ppm/°C
Operating DC Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details