Renesas Electronics Corporation Data Acquisition - Digital Potentiometers ISL23348TFRZ

Description
IC DGT POT 100KOHM 128TAP 20QFN
Datasheet
Description
IC DGT POT 100KOHM 128TAP 20QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - ISL23348TFRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23348TFRZ
Data Acquisition - Digital Potentiometers ISL23348TFRZ
IC DGT POT 100KOHM 128TAP 20QFN

IC DGT POT 100KOHM 128TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23348TFRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23348TFRZ
Digital Potentiometers ISL23348TFRZ
Digital Potentiometer 100k Ohm 4 Circuit 128 Taps I²C Interface 20-QFN (3x4)

Digital Potentiometer 100k Ohm 4 Circuit 128 Taps I²C Interface 20-QFN (3x4)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL23348TFRZ ISL23348TFRZ
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms
Temperature Coefficient 45 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details