Renesas Electronics Corporation Digital Potentiometers ISL23345UFRZ

Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23345UFRZ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23345UFRZ-ND
Digital Potentiometers ISL23345UFRZ-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23345UFRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23345UFRZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23345UFRZ
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site
Digital Potentiometers - ISL23345UFRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23345UFRZ
Digital Potentiometers ISL23345UFRZ
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Buy Now Datasheet
Digital Potentiometers - ISL23345UFRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23345UFRZ
Digital Potentiometers ISL23345UFRZ
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL23345UFRZ-ND ISL23345UFRZ ISL23345UFRZ
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details