Renesas Electronics Corporation Data Acquisition - Digital Potentiometers ISL23345UFRZ-TK

Description
IC DGTL POT 50KOHM 256TAP 20QFN
Datasheet
Description
IC DGTL POT 50KOHM 256TAP 20QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - ISL23345UFRZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23345UFRZ-TK
Data Acquisition - Digital Potentiometers ISL23345UFRZ-TK
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23345UFRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23345UFRZ-TK
Digital Potentiometers ISL23345UFRZ-TK
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL23345UFRZ-TK ISL23345UFRZ-TK
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
Temperature Coefficient 65 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers