Renesas Electronics Corporation 100KOHM QFN Digital Potentiometer ISL23345TFRZ-T7A

Description
IC DGT POT 100KOHM 256TAP 20QFN / Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4) Product overview: ISL23345TFRZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23345TFRZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 100KOHM 256TAP 20QFN / Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4) Product overview: ISL23345TFRZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23345TFRZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100KOHM QFN Digital Potentiometer - 717-ISL23345TFRZ-T7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM QFN Digital Potentiometer
717-ISL23345TFRZ-T7A
100KOHM QFN Digital Potentiometer 717-ISL23345TFRZ-T7A
IC DGT POT 100KOHM 256TAP 20QFN / Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4) Product overview: ISL23345TFRZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23345TFRZ-T7A can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 256TAP 20QFN / Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4) Product overview: ISL23345TFRZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23345TFRZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1218739-ISL23345TFRZ-T7A
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1218739-ISL23345TFRZ-T7A
Win Source Part Number: 1218739-ISL23345TFRZ -T7A Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tape & Reel Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 45ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Voltage - Supply: 1.2V ~ 5.5V, 1.7V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL23345TFRZT7A,-ISL 23345TFRZ-T7A,ISL233 45TFRZ-T7ATR,ISL2334 5TFRZ-T7ACT,ISL23345 TFRZ-T7ADKR Base Product Number: ISL23345 Product Status: Obsolete

Win Source Part Number: 1218739-ISL23345TFRZ-T7A
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 45ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 1.2V ~ 5.5V, 1.7V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL23345TFRZT7A,-ISL23345TFRZ-T7A,ISL23345TFRZ-T7ATR,ISL23345TFRZ-T7ACT,ISL23345TFRZ-T7ADKR
Base Product Number: ISL23345
Product Status: Obsolete

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23345TFRZ-T7A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23345TFRZ-T7A
Data Acquisition - Digital Potentiometers ISL23345TFRZ-T7A
IC DGT POT 100KOHM 256TAP 20QFN

IC DGT POT 100KOHM 256TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23345TFRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23345TFRZ-T7A
Digital Potentiometers ISL23345TFRZ-T7A
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (3x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-ISL23345TFRZ-T7A 1218739-ISL23345TFRZ-T7A ISL23345TFRZ-T7A ISL23345TFRZ-T7A
Product Name 100KOHM QFN Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details