Renesas Electronics Corporation Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23328WFRUZ-T7A

Description
The ISL23328 is a volatile, low voltage, low noise, low power, 128-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23328 make it an ideal choice for use in battery operated equipment. In addition, the ISL23328 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23328 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL23328 is a volatile, low voltage, low noise, low power, 128-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23328 make it an ideal choice for use in battery operated equipment. In addition, the ISL23328 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23328 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) - ISL23328WFRUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™)
ISL23328WFRUZ-T7A
Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23328WFRUZ-T7A
The ISL23328 is a volatile, low voltage, low noise, low power, 128-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23328 make it an ideal choice for use in battery operated equipment. In addition, the ISL23328 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23328 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL23328 is a volatile, low voltage, low noise, low power, 128-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23328 make it an ideal choice for use in battery operated equipment. In addition, the ISL23328 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23328 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL23328WFRUZ-T7A
10KOHM Digital Potentiometer 717-ISL23328WFRUZ-T7A
IC DGT POT 10KOHM 128TAP 16UTQFN Product overview: ISL23328WFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23328WFRUZ-T7 A can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 128TAP 16UTQFN Product overview: ISL23328WFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23328WFRUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - ISL23328WFRUZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23328WFRUZ-T7ADKR-ND
Digital Potentiometers ISL23328WFRUZ-T7ADKR-ND
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-UTQFN (2.6x1.8)

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-UTQFN (2.6x1.8)

Buy Now Datasheet
Digital Potentiometers - ISL23328WFRUZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23328WFRUZ-T7ACT-ND
Digital Potentiometers ISL23328WFRUZ-T7ACT-ND
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-UTQFN (2.6x1.8)

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-UTQFN (2.6x1.8)

Buy Now Datasheet
Digital Potentiometers - ISL23328WFRUZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23328WFRUZ-T7ATR-ND
Digital Potentiometers ISL23328WFRUZ-T7ATR-ND
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-UTQFN (2.6x1.8)

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-UTQFN (2.6x1.8)

Buy Now Datasheet
Digital Potentiometers - ISL23328WFRUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23328WFRUZ-T7A
Digital Potentiometers ISL23328WFRUZ-T7A
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-UTQFN (2.6x1.8)

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-UTQFN (2.6x1.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23328WFRUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23328WFRUZ-T7A
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23328WFRUZ-T7A
IC DGT POT 10KOHM 128TAP 16UTQFN

IC DGT POT 10KOHM 128TAP 16UTQFN

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL23328WFRUZ-T7A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23328WFRUZ-T7A
Data Acquisition - Digital Potentiometers ISL23328WFRUZ-T7A
IC DGT POT 10KOHM 128TAP 16UTQFN

IC DGT POT 10KOHM 128TAP 16UTQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23328WFRUZ-T7A 717-ISL23328WFRUZ-T7A ISL23328WFRUZ-T7ADKR-ND ISL23328WFRUZ-T7A ISL23328WFRUZ-T7A ISL23328WFRUZ-T7A
Product Name Dual, 128-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) 10KOHM Digital Potentiometer Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging TSSOP14, uTQFN16 16-UFQFN Surface Mount Technology (SMT / SMD); 16-UFQFN Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data