Renesas Electronics Corporation Dual, 256-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23325WFRUZ-TK

Description
The ISL23325 is a volatile, low voltage, low noise, low power, 256-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23325 make it an ideal choice for use in battery operated equipment. In addition, the ISL23325 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23325 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL23325 is a volatile, low voltage, low noise, low power, 256-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23325 make it an ideal choice for use in battery operated equipment. In addition, the ISL23325 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23325 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual, 256-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) - ISL23325WFRUZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Dual, 256-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™)
ISL23325WFRUZ-TK
Dual, 256-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23325WFRUZ-TK
The ISL23325 is a volatile, low voltage, low noise, low power, 256-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23325 make it an ideal choice for use in battery operated equipment. In addition, the ISL23325 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23325 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL23325 is a volatile, low voltage, low noise, low power, 256-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23325 make it an ideal choice for use in battery operated equipment. In addition, the ISL23325 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23325 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - ISL23325WFRUZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23325WFRUZ-TK-ND
Digital Potentiometers ISL23325WFRUZ-TK-ND
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23325WFRUZ-TK
921812-ISL23325WFRUZ-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23325WFRUZ-TK 921812-ISL23325WFRUZ-TK
Manufacturer: Renesas Electronics America Win Source Part Number: 921812-ISL23325WFRUZ -TK Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8) Package: 16-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ISL23325 Categories: Integrated Circuits (ICs) Case / Package: 16-UTQFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921812-ISL23325WFRUZ-TK
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)
Package: 16-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL23325
Categories: Integrated Circuits (ICs)
Case / Package: 16-UTQFN (2.6x1.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL23325WFRUZ-TK
10KOHM Digital Potentiometer 717-ISL23325WFRUZ-TK
IC DGT POT 10KOHM 256TAP 16UTQFN Product overview: ISL23325WFRUZ-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23325WFRUZ-TK can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 256TAP 16UTQFN Product overview: ISL23325WFRUZ-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23325WFRUZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - ISL23325WFRUZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23325WFRUZ-TK
Data Acquisition - Digital Potentiometers ISL23325WFRUZ-TK
IC DGT POT 10KOHM 256TAP 16UTQFN

IC DGT POT 10KOHM 256TAP 16UTQFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23325WFRUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23325WFRUZ-TK
Digital Potentiometers ISL23325WFRUZ-TK
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)

Buy Now Datasheet
IC DGTL POT 256POS 10K 16UTQFN - 391-ISL23325WFRUZ-TK - Utmel Electronic Limited
Hong Kong, China
IC DGTL POT 256POS 10K 16UTQFN
391-ISL23325WFRUZ-TK
IC DGTL POT 256POS 10K 16UTQFN 391-ISL23325WFRUZ-TK
IC DGTL POT 256POS 10K 16UTQFN

IC DGTL POT 256POS 10K 16UTQFN

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23325WFRUZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23325WFRUZ-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23325WFRUZ-TK
IC DGT POT 10KOHM 256TAP 16UTQFN

IC DGT POT 10KOHM 256TAP 16UTQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number ISL23325WFRUZ-TK ISL23325WFRUZ-TK-ND 921812-ISL23325WFRUZ-TK 717-ISL23325WFRUZ-TK ISL23325WFRUZ-TK ISL23325WFRUZ-TK 391-ISL23325WFRUZ-TK ISL23325WFRUZ-TK
Product Name Dual, 256-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23325WFRUZ-TK 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers IC DGTL POT 256POS 10K 16UTQFN Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging TSSOP14, uTQFN16 Surface Mount Technology (SMT / SMD); 16-UFQFN Surface Mount Technology (SMT / SMD) 16-UFQFN Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details