The ISL23325UFRUZ-TK is a dual, 256-tap, low voltage digitally controlled potentiometer featuring an I2C Bus interface. It operates with a total resistance of 50kΩ and is designed for low power consumption, making it suitable for battery-operated devices. Each potentiometer can be configured as a three-terminal potentiometer or a two-terminal variable resistor, allowing for versatile applications such as power supply margining, trimming sensor circuits, and gain adjustments in battery-powered instruments. The device supports a supply voltage range of 1.7V to 5.5V for analog power and 1.2V to 5.5V for the I2C bus, eliminating the need for additional level translation. It features a power-on preset to mid-scale (128 tap position) and has a typical wiper resistance of 70Ω at 3.3V. The ISL23325UFRUZ-TK is available in a compact 16-lead ultra-thin quad flat no-lead (UTQFN) package and operates over an extended industrial temperature range of -40°C to +125°C.
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)
IC DGT POT 50KOHM 256TAP 16UTQFN
IC DGT POT 50KOHM 256TAP 16UTQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL23325UFRUZ-TK-ND | ISL23325UFRUZ-TK | ISL23325UFRUZ-TK | ISL23325UFRUZ-TK |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 16-UFQFN | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.2 to 5.5 volts | 1.2 volts |