Renesas Electronics Corporation Digital Potentiometers ISL23318UFRUZ-TK

Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)
Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23318UFRUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23318UFRUZ-TK
Digital Potentiometers ISL23318UFRUZ-TK
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23318UFRUZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23318UFRUZ-TK
Data Acquisition - Digital Potentiometers ISL23318UFRUZ-TK
IC DGT POT 50KOHM 128TAP 10UTQFN

IC DGT POT 50KOHM 128TAP 10UTQFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23318UFRUZ-TK ISL23318UFRUZ-TK
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Temperature Coefficient 85 ±ppm/°C
Operating DC Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details