Renesas Electronics Corporation Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23318TFUZ-TK

Description
The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition, the ISL23318 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23318 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition, the ISL23318 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23318 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) - ISL23318TFUZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™)
ISL23318TFUZ-TK
Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23318TFUZ-TK
The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition, the ISL23318 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23318 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition, the ISL23318 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23318 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-ISL23318TFUZ-TK
100KOHM Digital Potentiometer 717-ISL23318TFUZ-TK
IC DGT POT 100KOHM 128TAP 10MSOP Product overview: ISL23318TFUZ-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23318TFUZ-TK can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 128TAP 10MSOP Product overview: ISL23318TFUZ-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23318TFUZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - ISL23318TFUZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23318TFUZ-TK-ND
Digital Potentiometers ISL23318TFUZ-TK-ND
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23318TFUZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23318TFUZ-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23318TFUZ-TK
IC DGT POT 100KOHM 128TAP 10MSOP

IC DGT POT 100KOHM 128TAP 10MSOP

Supplier's Site
Digital Potentiometers - ISL23318TFUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23318TFUZ-TK
Digital Potentiometers ISL23318TFUZ-TK
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23318TFUZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23318TFUZ-TK
Data Acquisition - Digital Potentiometers ISL23318TFUZ-TK
IC DGT POT 100KOHM 128TAP 10MSOP

IC DGT POT 100KOHM 128TAP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23318TFUZ-TK 717-ISL23318TFUZ-TK ISL23318TFUZ-TK-ND ISL23318TFUZ-TK ISL23318TFUZ-TK ISL23318TFUZ-TK
Product Name Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) 100KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging MSOP10, uTQFN10 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data