SINGLE, 128-TAPS LOW VOLTAGE DIGITALLY CONTROLLED POTENTIOMETER (XDCP)
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)
IC DGTL POT 100KOHM 10UTQFN
SINGLE, 128-TAPS LOW VOLTAGE DIG
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL23318TFRUZ-TK | ISL23318TFRUZ-TK | ISL23318TFRUZ-TK | ISL23318TFRUZ-TK |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | |
| Packing Method | Tape Reel; Tape & Reel | |||
| Standards and Certifications | RoHS | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 100000 ohms |