Renesas Electronics Corporation 100KOHM Digital Potentiometer ISL23318TFRUZ-T7A

Description
IC DGTL POT 100KOHM 10UTQFN Product overview: ISL23318TFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23318TFRUZ-T7 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 100KOHM 10UTQFN Product overview: ISL23318TFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23318TFRUZ-T7 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KOHM Digital Potentiometer
717-ISL23318TFRUZ-T7A
100KOHM Digital Potentiometer 717-ISL23318TFRUZ-T7A
IC DGTL POT 100KOHM 10UTQFN Product overview: ISL23318TFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23318TFRUZ-T7 A can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 10UTQFN Product overview: ISL23318TFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23318TFRUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ISL23318TFRUZ-T7A - Rochester Electronics
Newburyport, MA, United States
SINGLE, 128-TAPS LOW VOLTAGE DIGITALLY CONTROLLED POTENTIOMETER (XDCP)

SINGLE, 128-TAPS LOW VOLTAGE DIGITALLY CONTROLLED POTENTIOMETER (XDCP)

Supplier's Site Datasheet
Digital Potentiometers - ISL23318TFRUZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23318TFRUZ-T7ATR-ND
Digital Potentiometers ISL23318TFRUZ-T7ATR-ND
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1147620-ISL23318TFRUZ-T7A
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1147620-ISL23318TFRUZ-T7A
Win Source Part Number: 1147620-ISL23318TFRU Z-T7A Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): 70ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Voltage - Supply: 1.2V ~ 5.5V, 1.7V ~ 5.5V Package / Case: 10-UFQFN Supplier Device Package: 10-UTQFN (2.1x1.6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL23318TFRUZT7A,ISL 23318TFRUZ-T7ACT,-IS L23318TFRUZ-T7A,-ISL 23318TFRUZ-T7ATR,-IS L23318TFRUZ-T7ACT,IS L23318TFRUZ-T7ATR,-I SL23318TFRUZ-T7ACT-N D,ISL23318TFRUZ-T7AD KR Base Product Number: ISL23318 Product Status: Obsolete

Win Source Part Number: 1147620-ISL23318TFRUZ-T7A
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 70ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 1.2V ~ 5.5V, 1.7V ~ 5.5V
Package / Case: 10-UFQFN
Supplier Device Package: 10-UTQFN (2.1x1.6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL23318TFRUZT7A,ISL23318TFRUZ-T7ACT,-ISL23318TFRUZ-T7A,-ISL23318TFRUZ-T7ATR,-ISL23318TFRUZ-T7ACT,ISL23318TFRUZ-T7ATR,-ISL23318TFRUZ-T7ACT-ND,ISL23318TFRUZ-T7ADKR
Base Product Number: ISL23318
Product Status: Obsolete

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23318TFRUZ-T7A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23318TFRUZ-T7A
Data Acquisition - Digital Potentiometers ISL23318TFRUZ-T7A
IC DGTL POT 100KOHM 10UTQFN

IC DGTL POT 100KOHM 10UTQFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23318TFRUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23318TFRUZ-T7A
Digital Potentiometers ISL23318TFRUZ-T7A
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23318TFRUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23318TFRUZ-T7A
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23318TFRUZ-T7A
IC DGTL POT 100KOHM 10UTQFN

IC DGTL POT 100KOHM 10UTQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-ISL23318TFRUZ-T7A ISL23318TFRUZ-T7A ISL23318TFRUZ-T7ATR-ND 1147620-ISL23318TFRUZ-T7A ISL23318TFRUZ-T7A ISL23318TFRUZ-T7A ISL23318TFRUZ-T7A
Product Name 100KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 10-UFQFN Surface Mount Technology (SMT / SMD); 10-UFQFN Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Packing Method Tape Reel; Tape & Reel
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details