Renesas Electronics Corporation Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23315WFUZ-TK

Description
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) - ISL23315WFUZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™)
ISL23315WFUZ-TK
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23315WFUZ-TK
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - ISL23315WFUZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23315WFUZ-TK-ND
Digital Potentiometers ISL23315WFUZ-TK-ND
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23315WFUZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23315WFUZ-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23315WFUZ-TK
IC DGTL POT 10KOHM 256TAP 10MSOP

IC DGTL POT 10KOHM 256TAP 10MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL23315WFUZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23315WFUZ-TK
Data Acquisition - Digital Potentiometers ISL23315WFUZ-TK
IC DGTL POT 10KOHM 256TAP 10MSOP

IC DGTL POT 10KOHM 256TAP 10MSOP

Supplier's Site Datasheet
Digital Potentiometers - ISL23315WFUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23315WFUZ-TK
Digital Potentiometers ISL23315WFUZ-TK
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL23315WFUZ-TK ISL23315WFUZ-TK-ND ISL23315WFUZ-TK ISL23315WFUZ-TK ISL23315WFUZ-TK
Product Name Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging MSOP10, uTQFN10 Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data