Renesas Electronics Corporation Digital Potentiometers ISL23315WFRUZ-T7A

Description
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)
Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23315WFRUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23315WFRUZ-T7A
Digital Potentiometers ISL23315WFRUZ-T7A
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23315WFRUZ-T7A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23315WFRUZ-T7A
Data Acquisition - Digital Potentiometers ISL23315WFRUZ-T7A
IC DGT POT 10KOHM 256TAP 10UTQFN

IC DGT POT 10KOHM 256TAP 10UTQFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23315WFRUZ-T7A ISL23315WFRUZ-T7A
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Temperature Coefficient 175 ±ppm/°C
Operating DC Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details