Manufacturer: Renesas Electronics America
Win Source Part Number: 921810-ISL23315UFUZ-
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL23315
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL23315UFUZ-T7ATR, ISL23315UFUZ-T7A-ND,
IC DGTL POT 50KOHM 256TAP 10MSOP Product overview: ISL23315UFUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23315UFUZ-T7A
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 256TAP 10MSOP
IC DGTL POT 50KOHM 256TAP 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 921810-ISL23315UFUZ-T7A | 717-ISL23315UFUZ-T7A | ISL23315UFUZ-T7ATR-ND | ISL23315UFUZ-T7A | ISL23315UFUZ-T7A | ISL23315UFUZ-T7A |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23315UFUZ-T7A | 50KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear |