Renesas Electronics Corporation Digital Potentiometers ISL23315UFRUZ-TK

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23315UFRUZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23315UFRUZ-TK-ND
Digital Potentiometers ISL23315UFRUZ-TK-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23315UFRUZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23315UFRUZ-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23315UFRUZ-TK
IC DGT POT 50KOHM 256TAP 10UTQFN

IC DGT POT 50KOHM 256TAP 10UTQFN

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL23315UFRUZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23315UFRUZ-TK
Data Acquisition - Digital Potentiometers ISL23315UFRUZ-TK
IC DGT POT 50KOHM 256TAP 10UTQFN

IC DGT POT 50KOHM 256TAP 10UTQFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23315UFRUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23315UFRUZ-TK
Digital Potentiometers ISL23315UFRUZ-TK
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL23315UFRUZ-TK-ND ISL23315UFRUZ-TK ISL23315UFRUZ-TK ISL23315UFRUZ-TK
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-UFQFN Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details