Renesas Electronics Corporation Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23315TFRUZ-TK

Description
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) - ISL23315TFRUZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™)
ISL23315TFRUZ-TK
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23315TFRUZ-TK
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - ISL23315TFRUZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23315TFRUZ-TK-ND
Digital Potentiometers ISL23315TFRUZ-TK-ND
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23315TFRUZ-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23315TFRUZ-TK
DIGITAL POTENTIOMETER, 1 FUNC, 1

DIGITAL POTENTIOMETER, 1 FUNC, 1

Supplier's Site
Digital Potentiometers - ISL23315TFRUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23315TFRUZ-TK
Digital Potentiometers ISL23315TFRUZ-TK
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Digital Potentiometers - ISL23315TFRUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23315TFRUZ-TK
Digital Potentiometers ISL23315TFRUZ-TK
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23315TFRUZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23315TFRUZ-TK
Data Acquisition - Digital Potentiometers ISL23315TFRUZ-TK
IC DGTL POT 100KOHM 10UTQFN

IC DGTL POT 100KOHM 10UTQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23315TFRUZ-TK ISL23315TFRUZ-TK-ND ISL23315TFRUZ-TK ISL23315TFRUZ-TK ISL23315TFRUZ-TK ISL23315TFRUZ-TK
Product Name Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging MSOP10, uTQFN10 Surface Mount Technology (SMT / SMD); 10-UFQFN Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details