IC POT DGTL PB 32TP LN LP 10TQFN Product overview: ISL22511WFRU10Z-TK from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22511WFRU10Z-
Digital Potentiometer, 10000ohm, Push-button Control Interface, 32 Positions, PQCC10
Digital Potentiometer, 10000ohm, Push-button Control Interface, 32 Positions, PQCC10
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Pushbutton Interface 10-UTQFN (2.1x1.6)
IC DIG POT 10K 10-UTQFN
DIGITAL POT, 10000OHM
IC DGT POT 10KOHM 32TAP 10UTQFN
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Pushbutton Interface 10-UTQFN (2.1x1.6)
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Pushbutton Interface 10-UTQFN (2.1x1.6)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-ISL22511WFRU10Z-TK | ISL22511WFRU10Z-TK | 20-ISL22511WFRU10Z-TKTR-ND | ISL22511WFRU10Z-TK | ISL22511WFRU10Z-TK | ISL22511WFRU10Z-TK |
| Product Name | Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Packing Method | Tape Reel; Tape & Reel | |||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-UFQFN | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Taper | Linear |