Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Pushbutton Interface 8-SOIC
IC DGTL POT 50KOHM 32TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Pushbutton Interface 8-SOIC
IC DGTL POT 50KOHM 32TAP 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL22511UFB8Z-TK-ND | ISL22511UFB8Z-TK | ISL22511UFB8Z-TK | ISL22511UFB8Z-TK |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |