Digital Potentiometer, 4 Func, 10000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO14
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps SPI Interface 14-TSSOP
IC DGT POT 10KOHM 128TAP 14TSSOP Product overview: ISL22449WFV14Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22449WFV14Z can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189518-ISL22449WFV1
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±50ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ISL22449
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 128
Resistance - Wiper (Ohms): 70
DIGIPOT, 4 FUNC, 128 POSITIONS
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps SPI Interface 14-TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps SPI Interface 14-TSSOP
IC DGT POT 10KOHM 128TAP 14TSSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL22449WFV14Z | ISL22449WFV14Z-ND | 717-ISL22449WFV14Z | 1189518-ISL22449WFV14Z | ISL22449WFV14Z | ISL22449WFV14Z | ISL22449WFV14Z |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22449WFV14Z | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Taper | Linear |