Renesas Electronics Corporation Data Acquisition - Digital Potentiometers ISL22446UFRT20Z

Description
IC DGT POT 50KOHM 128TAP 20TQFN
Datasheet
Description
IC DGT POT 50KOHM 128TAP 20TQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - ISL22446UFRT20Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22446UFRT20Z
Data Acquisition - Digital Potentiometers ISL22446UFRT20Z
IC DGT POT 50KOHM 128TAP 20TQFN

IC DGT POT 50KOHM 128TAP 20TQFN

Supplier's Site Datasheet
Digital Potentiometers - ISL22446UFRT20Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22446UFRT20Z
Digital Potentiometers ISL22446UFRT20Z
Digital Potentiometer 50k Ohm 4 Circuit 128 Taps SPI Interface 20-TQFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 128 Taps SPI Interface 20-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL22446UFRT20Z ISL22446UFRT20Z
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details