Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-TSSOP
IC DGT POT 10KOHM 256TAP 20TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-TSSOP
IC DGT POT 10KOHM 256TAP 20TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL22444WFV20Z-ND | ISL22444WFV20Z | ISL22444WFV20Z | ISL22444WFV20Z |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |