Renesas Electronics Corporation Digital Potentiometers ISL22444WFR20Z

Description
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22444WFR20Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22444WFR20Z-ND
Digital Potentiometers ISL22444WFR20Z-ND
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (5x5)

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (5x5)

Buy Now Datasheet
Digital Potentiometers - ISL22444WFR20Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22444WFR20Z
Digital Potentiometers ISL22444WFR20Z
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (5x5)

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22444WFR20Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22444WFR20Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22444WFR20Z
IC DGTL POT 10KOHM 256TAP 20QFN

IC DGTL POT 10KOHM 256TAP 20QFN

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL22444WFR20Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22444WFR20Z
Data Acquisition - Digital Potentiometers ISL22444WFR20Z
IC DGTL POT 10KOHM 256TAP 20QFN

IC DGTL POT 10KOHM 256TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL22444WFR20Z-ND ISL22444WFR20Z ISL22444WFR20Z ISL22444WFR20Z
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details