The ISL22426WFR16Z is a dual digitally controlled potentiometer featuring a low noise and low power design, integrated on a monolithic CMOS IC. It operates with a SPI serial interface and offers 128 taps for precise adjustments. Each potentiometer includes a volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR), allowing for easy control and recall of wiper positions upon power-up. The device can function as either a three-terminal potentiometer or a two-terminal variable resistor, making it suitable for various applications such as control and signal processing. The ISL22426WFR16Z operates within a power supply range of 2.7V to 5.5V and has a typical wiper resistance of 70Ω at 3.3V. It features a shutdown mode with a maximum shutdown current of 5µA. The device is available in a 16-lead QFN package and is compliant with RoHS standards. It supports a temperature range of -40°C to +125°C and has a high endurance rating of 1,000,000 data changes per bit per register, with data retention of up to 50 years at temperatures below +55°C.
IC DGTL POT 10KOHM 128TAP 16QFN
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps SPI Interface 16-QFN (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL22426WFR16Z | ISL22426WFR16Z |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 10000 ohms |