Renesas Electronics Corporation Digital Potentiometers ISL22426UFV14Z

Description
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22426UFV14Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22426UFV14Z-ND
Digital Potentiometers ISL22426UFV14Z-ND
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22426UFV14Z
875555-ISL22426UFV14Z
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22426UFV14Z 875555-ISL22426UFV14Z
Manufacturer: Renesas Electronics America Win Source Part Number: 875555-ISL22426UFV14 Z Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL22426 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875555-ISL22426UFV14Z
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL22426
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-ISL22426UFV14Z
50KOHM Digital Potentiometer 717-ISL22426UFV14Z
IC DGT POT 50KOHM 128TAP 14TSSOP Product overview: ISL22426UFV14Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22426UFV14Z can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 128TAP 14TSSOP Product overview: ISL22426UFV14Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22426UFV14Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - ISL22426UFV14Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22426UFV14Z
Data Acquisition - Digital Potentiometers ISL22426UFV14Z
IC DGT POT 50KOHM 128TAP 14TSSOP

IC DGT POT 50KOHM 128TAP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22426UFV14Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22426UFV14Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22426UFV14Z
IC DGT POT 50KOHM 128TAP 14TSSOP

IC DGT POT 50KOHM 128TAP 14TSSOP

Supplier's Site
Digital Potentiometers - ISL22426UFV14Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22426UFV14Z
Digital Potentiometers ISL22426UFV14Z
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL22426UFV14Z-ND 875555-ISL22426UFV14Z 717-ISL22426UFV14Z ISL22426UFV14Z ISL22426UFV14Z ISL22426UFV14Z
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22426UFV14Z 50KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details