Renesas Electronics Corporation 50KOHM Digital Potentiometer ISL22426UFV14Z-TK

Description
IC DGT POT 50KOHM 128TAP 14TSSOP Product overview: ISL22426UFV14Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22426UFV14Z-T K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 50KOHM 128TAP 14TSSOP Product overview: ISL22426UFV14Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22426UFV14Z-T K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM Digital Potentiometer - 717-ISL22426UFV14Z-TK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-ISL22426UFV14Z-TK
50KOHM Digital Potentiometer 717-ISL22426UFV14Z-TK
IC DGT POT 50KOHM 128TAP 14TSSOP Product overview: ISL22426UFV14Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22426UFV14Z-T K can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 128TAP 14TSSOP Product overview: ISL22426UFV14Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22426UFV14Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22426UFV14Z-TK
812188-ISL22426UFV14Z-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22426UFV14Z-TK 812188-ISL22426UFV14Z-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812188-ISL22426UFV14 Z-TK Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 50k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): ±80ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Part Status: Obsolete (End Of Life) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: ISL22426

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812188-ISL22426UFV14Z-TK
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±80ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: ISL22426

Buy Now
Digital Potentiometers - ISL22426UFV14Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22426UFV14Z-TK
Digital Potentiometers ISL22426UFV14Z-TK
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 128 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22426UFV14Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22426UFV14Z-TK
Data Acquisition - Digital Potentiometers ISL22426UFV14Z-TK
IC DGT POT 50KOHM 128TAP 14TSSOP

IC DGT POT 50KOHM 128TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-ISL22426UFV14Z-TK 812188-ISL22426UFV14Z-TK ISL22426UFV14Z-TK ISL22426UFV14Z-TK
Product Name 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22426UFV14Z-TK Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data