Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Manufacturer: Intersil
Win Source Part Number: 777295-ISL22424UFV14
Series: XDCP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: ±2.25 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Part Status: Obsolete(EOL)
Family Name: ISL22424
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): ISL22424UFR16Z-TK; ISL22424UFR16Z; ISL22424UFV14Z-TK; ISL22424WFR16Z-TK;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC DGT POT 50KOHM 256TAP 14TSSOP Product overview: ISL22424UFV14Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22424UFV14Z can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
IC DGT POT 50KOHM 256TAP 14TSSOP
IC DGT POT 50KOHM 256TAP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL22424UFV14Z-ND | 777295-ISL22424UFV14Z | 717-ISL22424UFV14Z | ISL22424UFV14Z | ISL22424UFV14Z | ISL22424UFV14Z |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22424UFV14Z | 50KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |