IC DGT POT 100KOHM 256TP 14TSSOP Product overview: ISL22424TFV14Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22424TFV14Z can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189516-ISL22424TFV1
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±45ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ISL22424
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.25V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 70
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
IC DGT POT 100KOHM 256TP 14TSSOP
IC DGT POT 100KOHM 256TP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-ISL22424TFV14Z | ISL22424TFV14Z-ND | 1189516-ISL22424TFV14Z | ISL22424TFV14Z | ISL22424TFV14Z | ISL22424TFV14Z |
| Product Name | 100KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22424TFV14Z | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear |