Digital Potentiometer, 1 Func, 10000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO8
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809252-ISL22419WFU8Z
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±50ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: ISL22419
IC POT DGTL 128TP LN LP 8-MSOP Product overview: ISL22419WFU8Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22419WFU8Z can be used for catalog matching and distributor lookup.
DIGIPOT, 128 POSITIONS
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 8-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps SPI Interface 8-MSOP
IC DGTL POT 10KOHM 128TAP 8MSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL22419WFU8Z | 809252-ISL22419WFU8Z | 717-ISL22419WFU8Z | ISL22419WFU8Z | ISL22419WFU8Z | ISL22419WFU8Z |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22419WFU8Z | MSOP Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Packing Method | Tube; Tube | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |