Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP Product overview: ISL22416UFU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22416UFU10Z can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189515-ISL22416UFU1
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±80 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL22416
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 128
Resistance - Wiper (Ohms): 70
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps SPI Interface 10-MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL22416UFU10Z-ND | 717-ISL22416UFU10Z | 1189515-ISL22416UFU10Z | ISL22416UFU10Z | ISL22416UFU10Z | ISL22416UFU10Z |
| Product Name | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22416UFU10Z | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |