Renesas Electronics Corporation Digital Potentiometers ISL22349WFV14Z

Description
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22349WFV14Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22349WFV14Z-ND
Digital Potentiometers ISL22349WFV14Z-ND
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
 - ISL22349WFV14Z - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 4 Func, 10000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO14

Digital Potentiometer, 4 Func, 10000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22349WFV14Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22349WFV14Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22349WFV14Z
DIGIPOT, 4 FUNC, 128 POSITIONS

DIGIPOT, 4 FUNC, 128 POSITIONS

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL22349WFV14Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22349WFV14Z
Data Acquisition - Digital Potentiometers ISL22349WFV14Z
IC DGT POT 10KOHM 128TAP 14TSSOP

IC DGT POT 10KOHM 128TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - ISL22349WFV14Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22349WFV14Z
Digital Potentiometers ISL22349WFV14Z
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - ISL22349WFV14Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22349WFV14Z
Digital Potentiometers ISL22349WFV14Z
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL22349WFV14Z-ND ISL22349WFV14Z ISL22349WFV14Z ISL22349WFV14Z ISL22349WFV14Z
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details