Renesas Electronics Corporation Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps ISL22346WFRT20Z

Description
The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as a three-terminal potentiometers or as a two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as a three-terminal potentiometers or as a two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I<sup>2</sup>C™ Bus, 128 Taps - ISL22346WFRT20Z - Renesas Electronics Corporation
Milpitas, CA, USA
Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps
ISL22346WFRT20Z
Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps ISL22346WFRT20Z
The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as a three-terminal potentiometers or as a two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as a three-terminal potentiometers or as a two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - ISL22346WFRT20Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22346WFRT20Z-ND
Digital Potentiometers ISL22346WFRT20Z-ND
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-TQFN (4x4)

Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-TQFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22346WFRT20Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22346WFRT20Z
Data Acquisition - Digital Potentiometers ISL22346WFRT20Z
IC DGT POT 10KOHM 128TAP 20TQFN

IC DGT POT 10KOHM 128TAP 20TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22346WFRT20Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22346WFRT20Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22346WFRT20Z
IC DGT POT 10KOHM 128TAP 20TQFN

IC DGT POT 10KOHM 128TAP 20TQFN

Supplier's Site
Digital Potentiometers - ISL22346WFRT20Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22346WFRT20Z
Digital Potentiometers ISL22346WFRT20Z
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-TQFN (4x4)

Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-TQFN (4x4)

Buy Now Datasheet
Ic,digital Potentiometer,cmos,llcc,20Pin,plastic Rohs Compliant Renesas - 96M2916 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,20Pin,plastic Rohs Compliant Renesas
96M2916
Ic,digital Potentiometer,cmos,llcc,20Pin,plastic Rohs Compliant Renesas 96M2916
IC,Digital Potentiometer,CMOS,L LCC,20PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,20PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number ISL22346WFRT20Z ISL22346WFRT20Z-ND ISL22346WFRT20Z ISL22346WFRT20Z ISL22346WFRT20Z 96M2916
Product Name Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,20Pin,plastic Rohs Compliant Renesas
Mounting / Packaging TQFN20, TSSOP20 Surface Mount Technology (SMT / SMD); 20-WFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details