Renesas Electronics Corporation Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps ISL22346WFRT20Z-TK

Description
The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as a three-terminal potentiometers or as a two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as a three-terminal potentiometers or as a two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I<sup>2</sup>C™ Bus, 128 Taps - ISL22346WFRT20Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps
ISL22346WFRT20Z-TK
Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps ISL22346WFRT20Z-TK
The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as a three-terminal potentiometers or as a two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL22346 integrates four digitally controlled potentiometers (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as a three-terminal potentiometers or as a two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - 20-ISL22346WFRT20Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
20-ISL22346WFRT20Z-TKDKR-ND
Digital Potentiometers 20-ISL22346WFRT20Z-TKDKR-ND
IC DIG POT 10K 20-TQFN

IC DIG POT 10K 20-TQFN

Buy Now Datasheet
Digital Potentiometers - 20-ISL22346WFRT20Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
20-ISL22346WFRT20Z-TKTR-ND
Digital Potentiometers 20-ISL22346WFRT20Z-TKTR-ND
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-TQFN (4x4)

Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-TQFN (4x4)

Buy Now Datasheet
Digital Potentiometers - 20-ISL22346WFRT20Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
20-ISL22346WFRT20Z-TKCT-ND
Digital Potentiometers 20-ISL22346WFRT20Z-TKCT-ND
IC DIG POT 10K 20-TQFN

IC DIG POT 10K 20-TQFN

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-ISL22346WFRT20Z-TK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL22346WFRT20Z-TK
10KOHM Digital Potentiometer 717-ISL22346WFRT20Z-TK
IC DGT POT 10KOHM 128TAP 20TQFN Product overview: ISL22346WFRT20Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22346WFRT20Z- TK can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 128TAP 20TQFN Product overview: ISL22346WFRT20Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22346WFRT20Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22346WFRT20Z-TK - 069885-ISL22346WFRT20Z-TK - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22346WFRT20Z-TK
069885-ISL22346WFRT20Z-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22346WFRT20Z-TK 069885-ISL22346WFRT20Z-TK
Manufacturer: Intersil Win Source Part Number: 069885-ISL22346WFRT2 0Z-TK Packaging: Reel - TR Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): ±50 ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069885-ISL22346WFRT20Z-TK
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±50 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TQFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Potentiometers - ISL22346WFRT20Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22346WFRT20Z-TK
Digital Potentiometers ISL22346WFRT20Z-TK
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-TQFN (4x4)

Digital Potentiometer 10k Ohm 4 Circuit 128 Taps I²C Interface 20-TQFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22346WFRT20Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22346WFRT20Z-TK
Data Acquisition - Digital Potentiometers ISL22346WFRT20Z-TK
IC DGT POT 10KOHM 128TAP 20TQFN

IC DGT POT 10KOHM 128TAP 20TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22346WFRT20Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22346WFRT20Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22346WFRT20Z-TK
IC DGT POT 10KOHM 128TAP 20TQFN

IC DGT POT 10KOHM 128TAP 20TQFN

Supplier's Site
Ic,digital Potentiometer,cmos,llcc,20Pin,plastic Rohs Compliant Renesas - 96M2917 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,20Pin,plastic Rohs Compliant Renesas
96M2917
Ic,digital Potentiometer,cmos,llcc,20Pin,plastic Rohs Compliant Renesas 96M2917
IC,Digital Potentiometer,CMOS,L LCC,20PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,20PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL22346WFRT20Z-TK 20-ISL22346WFRT20Z-TKDKR-ND 717-ISL22346WFRT20Z-TK 069885-ISL22346WFRT20Z-TK ISL22346WFRT20Z-TK ISL22346WFRT20Z-TK ISL22346WFRT20Z-TK 96M2917
Product Name Quad Digitally Controlled Potentiometers (XDCP™); Low Noise, Low Power I2C™ Bus, 128 Taps Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22346WFRT20Z-TK Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,20Pin,plastic Rohs Compliant Renesas
Mounting / Packaging TQFN20, TSSOP20 Surface Mount Technology (SMT / SMD); 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details