Renesas Electronics Corporation Digital Potentiometers ISL22343WFV20Z-TK

Description
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22343WFV20Z-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22343WFV20Z-TK-ND
Digital Potentiometers ISL22343WFV20Z-TK-ND
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL22343WFV20Z-TK
10KOHM Digital Potentiometer 717-ISL22343WFV20Z-TK
IC DGT POT 10KOHM 256TAP 20TSSOP Product overview: ISL22343WFV20Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22343WFV20Z-T K can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 256TAP 20TSSOP Product overview: ISL22343WFV20Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22343WFV20Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22343WFV20Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22343WFV20Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22343WFV20Z-TK
IC DGT POT 10KOHM 256TAP 20TSSOP

IC DGT POT 10KOHM 256TAP 20TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL22343WFV20Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22343WFV20Z-TK
Data Acquisition - Digital Potentiometers ISL22343WFV20Z-TK
IC DGT POT 10KOHM 256TAP 20TSSOP

IC DGT POT 10KOHM 256TAP 20TSSOP

Supplier's Site Datasheet
Digital Potentiometers - ISL22343WFV20Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22343WFV20Z-TK
Digital Potentiometers ISL22343WFV20Z-TK
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL22343WFV20Z-TK-ND 717-ISL22343WFV20Z-TK ISL22343WFV20Z-TK ISL22343WFV20Z-TK ISL22343WFV20Z-TK
Product Name Digital Potentiometers 10KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP 20-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.25 to 5.5 volts 2.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details