Manufacturer: Renesas Electronics America
Win Source Part Number: 921806-ISL22343WFR20
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)
Package: Tube
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL22343
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)
IC DGTL POT 10KOHM 256TAP 20QFN Product overview: ISL22343WFR20Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22343WFR20Z can be used for catalog matching and distributor lookup.
ISL22343 - Low Noise, Low Power, I2C Bus, 256 Taps Quad Digitally Controlled Potentiometer (XDCP)
IC DGTL POT 10KOHM 256TAP 20QFN
IC DGTL POT 10KOHM 256TAP 20QFN
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 921806-ISL22343WFR20Z | ISL22343WFR20Z-ND | 717-ISL22343WFR20Z | ISL22343WFR20Z | ISL22343WFR20Z | ISL22343WFR20Z | ISL22343WFR20Z |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22343WFR20Z | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |