Renesas Electronics Corporation Digital Potentiometers ISL22343TFV20Z

Description
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22343TFV20Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22343TFV20Z-ND
Digital Potentiometers ISL22343TFV20Z-ND
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22343TFV20Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22343TFV20Z
Data Acquisition - Digital Potentiometers ISL22343TFV20Z
IC DGT POT 100KOHM 256TP 20TSSOP

IC DGT POT 100KOHM 256TP 20TSSOP

Supplier's Site Datasheet
Digital Potentiometers - ISL22343TFV20Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22343TFV20Z
Digital Potentiometers ISL22343TFV20Z
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22343TFV20Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22343TFV20Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22343TFV20Z
IC DGT POT 100KOHM 256TP 20TSSOP

IC DGT POT 100KOHM 256TP 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL22343TFV20Z-ND ISL22343TFV20Z ISL22343TFV20Z ISL22343TFV20Z
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.25 to 5.5 volts 2.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD243JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers