Renesas Electronics Corporation Digital Potentiometers ISL22329WFU10Z

Description
Digital Potentiometer, 1 Func, 10000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO10
Request a Quote Datasheet
Description
Digital Potentiometer, 1 Func, 10000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL22329WFU10Z - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 10000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO10

Digital Potentiometer, 1 Func, 10000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO10

Supplier's Site Datasheet
Digital Potentiometers - ISL22329WFU10Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22329WFU10Z
Digital Potentiometers ISL22329WFU10Z
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Digital Potentiometers - ISL22329WFU10Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22329WFU10Z
Digital Potentiometers ISL22329WFU10Z
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22329WFU10Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22329WFU10Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22329WFU10Z
DIGIPOT, 128 POSITIONS

DIGIPOT, 128 POSITIONS

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL22329WFU10Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22329WFU10Z
Data Acquisition - Digital Potentiometers ISL22329WFU10Z
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Chip Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL22329WFU10Z ISL22329WFU10Z ISL22329WFU10Z ISL22329WFU10Z
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Operating DC Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details