The ISL22326 integrates two digitally controlled potentiometers (XDCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as three-terminal potentiometers or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 14-TSSOP
IC DGT POT 10KOHM 128TAP 14TSSOP Product overview: ISL22326WFV14Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22326WFV14Z can be used for catalog matching and distributor lookup.
DIGITAL CONTROLLED POTENTIOMETER; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:-; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes
IC DGT POT 10KOHM 128TAP 14TSSOP
IC DGT POT 10KOHM 128TAP 14TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 14-TSSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL22326WFV14Z | ISL22326WFV14Z-ND | 717-ISL22326WFV14Z | 20M5223 | ISL22326WFV14Z | ISL22326WFV14Z | ISL22326WFV14Z |
| Product Name | Dual Digitally Controlled Potentiometer; Low Noise, Low Power, I2C Bus, 128 Taps | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Controlled Potentiometer; End To End Resistance Renesas | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | |||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |